Ferroxcube USA Ferrite Cores ETD49/25/16-3C95

Description
"Uncoated 3C95 Ferrite Core ETD Type 1.961"" (49.80mm) Length Width Diameter 0.972"" (24.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core ETD Type 1.961"" (49.80mm) Length Width Diameter 0.972"" (24.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ETD49/25/16-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ETD49/25/16-3C95-ND
Ferrite Cores ETD49/25/16-3C95-ND
"Uncoated 3C95 Ferrite Core ETD Type 1.961"" (49.80mm) Length Width Diameter 0.972"" (24.70mm) Height"

"Uncoated 3C95 Ferrite Core ETD Type 1.961"" (49.80mm) Length Width Diameter 0.972"" (24.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ETD49/25/16-3C95-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 15/8/5
Core Material N87
Length 15 mm (0.5906 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details