Ferroxcube USA Ferrite Cores ETD44/22/15-3C97

Description
"Uncoated 3C97 Ferrite Core ETD Type 1.772"" (45.00mm) Length 0.598"" (15.20mm) Width Diameter 0.878"" (22.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C97 Ferrite Core ETD Type 1.772"" (45.00mm) Length 0.598"" (15.20mm) Width Diameter 0.878"" (22.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1107-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1107-ND
Ferrite Cores 1779-1107-ND
"Uncoated 3C97 Ferrite Core ETD Type 1.772"" (45.00mm) Length 0.598"" (15.20mm) Width Diameter 0.878"" (22.30mm) Height"

"Uncoated 3C97 Ferrite Core ETD Type 1.772"" (45.00mm) Length 0.598"" (15.20mm) Width Diameter 0.878"" (22.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1107-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N30
Width 18.4 mm (0.7244 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - MPP Cores - 0055907A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 85 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details