Ferroxcube USA Ferrite Core, Etd, 3C90; Core Type Ferroxcube ETD44/22/15-3C90

Description
FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:3C90; For Use With:ETD44/22/15; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.8µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:3C90; For Use With:ETD44/22/15; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.8µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Etd, 3C90; Core Type Ferroxcube - 68C5569 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Etd, 3C90; Core Type Ferroxcube
68C5569
Ferrite Core, Etd, 3C90; Core Type Ferroxcube 68C5569
FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:3C90; For Use With:ETD44/22/15; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.8µH RoHS Compliant: Yes

FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:3C90; For Use With:ETD44/22/15; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.8µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 68C5569
Product Name Ferrite Core, Etd, 3C90; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics - 03F959 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Output Voltage 6.3 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details