Ferroxcube USA Ferrite Cores ETD34/17/11-3C96

Description
"Uncoated 3C96 Ferrite Core ETD Type 1.378"" (35.00mm) Length 0.437"" (11.10mm) Width Diameter 0.681"" (17.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core ETD Type 1.378"" (35.00mm) Length 0.437"" (11.10mm) Width Diameter 0.681"" (17.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ETD34/17/11-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ETD34/17/11-3C96-ND
Ferrite Cores ETD34/17/11-3C96-ND
"Uncoated 3C96 Ferrite Core ETD Type 1.378"" (35.00mm) Length 0.437"" (11.10mm) Width Diameter 0.681"" (17.30mm) Height"

"Uncoated 3C96 Ferrite Core ETD Type 1.378"" (35.00mm) Length 0.437"" (11.10mm) Width Diameter 0.681"" (17.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ETD34/17/11-3C96-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ
Core Material N97
Length 40.5 mm (1.59 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058402A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 17 nH
View Details