Ferroxcube USA Ferrite Cores ER64/13/51-3C96

Description
"Uncoated 3C96 Ferrite Core ER Type 2.520"" (64.00mm) Length 0.228"" (5.80mm) Width Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core ER Type 2.520"" (64.00mm) Length 0.228"" (5.80mm) Width Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ER64/13/51-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ER64/13/51-3C96-ND
Ferrite Cores ER64/13/51-3C96-ND
"Uncoated 3C96 Ferrite Core ER Type 2.520"" (64.00mm) Length 0.228"" (5.80mm) Width Diameter 0.500"" (12.70mm) Height"

"Uncoated 3C96 Ferrite Core ER Type 2.520"" (64.00mm) Length 0.228"" (5.80mm) Width Diameter 0.500"" (12.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ER64/13/51-3C96-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 55/28/21
Core Material N87
Length 55 mm (2.17 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details