Ferroxcube USA Ferrite Cores ER42/22/15-3C94

Description
"Uncoated 3C94 Ferrite Core ER Type 1.654"" (42.00mm) Length 0.591"" (15.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core ER Type 1.654"" (42.00mm) Length 0.591"" (15.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ER42/22/15-3C94-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ER42/22/15-3C94-ND
Ferrite Cores ER42/22/15-3C94-ND
"Uncoated 3C94 Ferrite Core ER Type 1.654"" (42.00mm) Length 0.591"" (15.00mm) Width Diameter Height"

"Uncoated 3C94 Ferrite Core ER Type 1.654"" (42.00mm) Length 0.591"" (15.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ER42/22/15-3C94-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N97
Length 26.5 mm (1.04 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058587A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 16 nH
View Details