Ferroxcube USA Ferrite Cores ER41/7.6/32-3C97

Description
"Uncoated 3C97 Ferrite Core ER Type 1.600"" (40.64mm) Length 1.260"" (32.00mm) Width Diameter 0.300"" (7.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C97 Ferrite Core ER Type 1.600"" (40.64mm) Length 1.260"" (32.00mm) Width Diameter 0.300"" (7.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ER41/7.6/32-3C97-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ER41/7.6/32-3C97-ND
Ferrite Cores ER41/7.6/32-3C97-ND
"Uncoated 3C97 Ferrite Core ER Type 1.600"" (40.64mm) Length 1.260"" (32.00mm) Width Diameter 0.300"" (7.60mm) Height"

"Uncoated 3C97 Ferrite Core ER Type 1.600"" (40.64mm) Length 1.260"" (32.00mm) Width Diameter 0.300"" (7.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ER41/7.6/32-3C97-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 16/8/5
Core Material N87
Length 16 mm (0.6299 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055402A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 17 nH
View Details