Ferroxcube USA Ferrite Core, Er, 3F3; Core Type Ferroxcube ER11-3F3-S

Description
FERRITE CORE, ER, 3F3; Core Type:ER; Core Size:ER11; Core Material Grade:3F3; For Use With:ER11/2.5/6; Effective Magnetic Path Length:14.7mm; Ae Effective Cross Section Area:11.9mm²; Inductance Factor Al:1.2µH; Material Grade:3F3 RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, ER, 3F3; Core Type:ER; Core Size:ER11; Core Material Grade:3F3; For Use With:ER11/2.5/6; Effective Magnetic Path Length:14.7mm; Ae Effective Cross Section Area:11.9mm²; Inductance Factor Al:1.2µH; Material Grade:3F3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Er, 3F3; Core Type Ferroxcube - 72C3039 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Er, 3F3; Core Type Ferroxcube
72C3039
Ferrite Core, Er, 3F3; Core Type Ferroxcube 72C3039
FERRITE CORE, ER, 3F3; Core Type:ER; Core Size:ER11; Core Material Grade:3F3; For Use With:ER11/2.5/6; Effective Magnetic Path Length:14.7mm; Ae Effective Cross Section Area:11.9mm²; Inductance Factor Al:1.2µH; Material Grade:3F3 RoHS Compliant: Yes

FERRITE CORE, ER, 3F3; Core Type:ER; Core Size:ER11; Core Material Grade:3F3; For Use With:ER11/2.5/6; Effective Magnetic Path Length:14.7mm; Ae Effective Cross Section Area:11.9mm²; Inductance Factor Al:1.2µH; Material Grade:3F3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72C3039
Product Name Ferrite Core, Er, 3F3; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CST25 Series 4.5 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0200 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details