Ferroxcube USA Ferrite Cores EQ20/R-3F36

Description
"Uncoated 3F36 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.248"" (6.30mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.248"" (6.30mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - EQ20/R-3F36-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
EQ20/R-3F36-ND
Ferrite Cores EQ20/R-3F36-ND
"Uncoated 3F36 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.248"" (6.30mm) Width Diameter 0.551"" (14.00mm) Height"

"Uncoated 3F36 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.248"" (6.30mm) Width Diameter 0.551"" (14.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number EQ20/R-3F36-ND
Product Name Ferrite Cores
Core Shape EQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1670349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 20
Core Material N87
Length 20 mm (0.7874 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details