Ferroxcube USA Ferrite Cores EP13-3C96

Description
"Uncoated 3C96 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.512"" (13.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.512"" (13.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1086-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1086-ND
Ferrite Cores 1779-1086-ND
"Uncoated 3C96 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.512"" (13.00mm) Height"

"Uncoated 3C96 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.512"" (13.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1086-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 40/40
Core Material N87
Length 40.5 mm (1.59 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details