Ferroxcube USA Ferrite Core, Ep, 3C90; Core Type Ferroxcube EP13-3C90

Description
FERRITE CORE, EP, 3C90; Core Type:EP; Core Size:EP13; Core Material Grade:3C90; For Use With:EP13 Series; Effective Magnetic Path Length:24.2mm; Ae Effective Cross Section Area:19.5mm²; Inductance Factor Al:1.65µH; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, EP, 3C90; Core Type:EP; Core Size:EP13; Core Material Grade:3C90; For Use With:EP13 Series; Effective Magnetic Path Length:24.2mm; Ae Effective Cross Section Area:19.5mm²; Inductance Factor Al:1.65µH; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Ep, 3C90; Core Type Ferroxcube - 72C3051 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Ep, 3C90; Core Type Ferroxcube
72C3051
Ferrite Core, Ep, 3C90; Core Type Ferroxcube 72C3051
FERRITE CORE, EP, 3C90; Core Type:EP; Core Size:EP13; Core Material Grade:3C90; For Use With:EP13 Series; Effective Magnetic Path Length:24.2mm; Ae Effective Cross Section Area:19.5mm²; Inductance Factor Al:1.65µH; Product Range:- RoHS Compliant: Yes

FERRITE CORE, EP, 3C90; Core Type:EP; Core Size:EP13; Core Material Grade:3C90; For Use With:EP13 Series; Effective Magnetic Path Length:24.2mm; Ae Effective Cross Section Area:19.5mm²; Inductance Factor Al:1.65µH; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72C3051
Product Name Ferrite Core, Ep, 3C90; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details