Ferroxcube USA Ferrite Cores EFD15/8/5-3C95-S

Description
"Uncoated 3C95 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - EFD15/8/5-3C95-S-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
EFD15/8/5-3C95-S-ND
Ferrite Cores EFD15/8/5-3C95-S-ND
"Uncoated 3C95 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"

"Uncoated 3C95 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number EFD15/8/5-3C95-S-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59/31/22
Core Material N97
Length 59.8 mm (2.35 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details