Ferroxcube USA Ferrite Cores EFD12/6/3.5-3F36-S

Description
"Uncoated 3F36 Ferrite Core EFD Type 0.492"" (12.50mm) Length 0.138"" (3.50mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core EFD Type 0.492"" (12.50mm) Length 0.138"" (3.50mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1072-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1072-ND
Ferrite Cores 1779-1072-ND
"Uncoated 3F36 Ferrite Core EFD Type 0.492"" (12.50mm) Length 0.138"" (3.50mm) Width Diameter 0.244"" (6.20mm) Height"

"Uncoated 3F36 Ferrite Core EFD Type 0.492"" (12.50mm) Length 0.138"" (3.50mm) Width Diameter 0.244"" (6.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1072-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EP 20
Core Material N87
Length 24.5 mm (0.9646 inch)
View Details
Powder Cores - Edge Cores - 0059068A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 225 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details