Ferroxcube USA Ferrite Cores E71/33/32-3C94

Description
"Uncoated 3C94 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1063-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1063-ND
Ferrite Cores 1779-1063-ND
"Uncoated 3C94 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"

"Uncoated 3C94 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1063-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Length 37.6 mm (1.48 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details