Ferroxcube USA Ferrite Cores E65/32/27-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E65/32/27-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E65/32/27-3C95-ND
Ferrite Cores E65/32/27-3C95-ND
"Uncoated 3C95 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"

"Uncoated 3C95 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E65/32/27-3C95-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 43.8 mm (1.72 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details