Ferroxcube USA Ferrite Cores E65/32/27-3C92

Description
"Uncoated 3C92 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C92 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1060-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1060-ND
Ferrite Cores 1779-1060-ND
"Uncoated 3C92 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"

"Uncoated 3C92 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1060-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N97
Length 30.6 mm (1.2 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055430A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 43 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details