Ferroxcube USA Ferrite Cores E58/11/38-4F1

Description
"Uncoated Ferrite Core E Type Length 1.496"" (38.00mm) Width Diameter 0.433"" (11.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core E Type Length 1.496"" (38.00mm) Width Diameter 0.433"" (11.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1464-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1464-ND
Ferrite Cores 1779-1464-ND
"Uncoated Ferrite Core E Type Length 1.496"" (38.00mm) Width Diameter 0.433"" (11.00mm) Height"

"Uncoated Ferrite Core E Type Length 1.496"" (38.00mm) Width Diameter 0.433"" (11.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1464-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details