Ferroxcube USA Ferrite Cores E58/11/38-3F4

Description
"Uncoated 3F4 Ferrite Core E Type 2.299"" (58.40mm) Length 1.500"" (38.10mm) Width Diameter 0.413"" (10.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F4 Ferrite Core E Type 2.299"" (58.40mm) Length 1.500"" (38.10mm) Width Diameter 0.413"" (10.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1056-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1056-ND
Ferrite Cores 1779-1056-ND
"Uncoated 3F4 Ferrite Core E Type 2.299"" (58.40mm) Length 1.500"" (38.10mm) Width Diameter 0.413"" (10.50mm) Height"

"Uncoated 3F4 Ferrite Core E Type 2.299"" (58.40mm) Length 1.500"" (38.10mm) Width Diameter 0.413"" (10.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1056-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59/31/22
Core Material N97
Length 59.8 mm (2.35 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details