The Transformer Core E55, 3C90, with dimensions of 123 mm in effective length and 420 mm² in effective area, is designed for various applications requiring efficient magnetic performance. It has a core factor (C1) of 0.239 mm,Ū¬p and an effective volume of 52,000 mm². The core is made from the 3C90 material grade, which has a specified inductance (A_L) of 100 nH to 160 nH, depending on the configuration. The core halves have a mass of approximately 130 g each. This product is RoHS compliant, making it suitable for environmentally conscious designs. It is important to note that the cores are not intended for life support applications. The specifications indicate that the core can handle various power conditions, with core losses at specific frequencies and magnetic flux densities detailed in the datasheet. This information can assist engineers in determining the suitability of this transformer core for their specific project requirements.
Transformer Cores, E55, 3C90, 123 mm, 420 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 06W0710 |
| Product Name | Transformer Cores, E55, 3C90, 123 Mm, 420 Mm Rohs Compliant Ferroxcube |