Ferroxcube USA Ferrite Cores E55/28/21-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 2.213"" (56.20mm) Length 0.827"" (21.00mm) Width Diameter 1.083"" (27.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 2.213"" (56.20mm) Length 0.827"" (21.00mm) Width Diameter 1.083"" (27.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E55/28/21-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E55/28/21-3C95-ND
Ferrite Cores E55/28/21-3C95-ND
"Uncoated 3C95 Ferrite Core E Type 2.213"" (56.20mm) Length 0.827"" (21.00mm) Width Diameter 1.083"" (27.50mm) Height"

"Uncoated 3C95 Ferrite Core E Type 2.213"" (56.20mm) Length 0.827"" (21.00mm) Width Diameter 1.083"" (27.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E55/28/21-3C95-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Length 37.6 mm (1.48 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details