Ferroxcube USA Ferrite Cores E47/20/16-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 1.846"" (46.90mm) Length 0.614"" (15.60mm) Width Diameter 0.772"" (19.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 1.846"" (46.90mm) Length 0.614"" (15.60mm) Width Diameter 0.772"" (19.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E47/20/16-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E47/20/16-3C95-ND
Ferrite Cores E47/20/16-3C95-ND
"Uncoated 3C95 Ferrite Core E Type 1.846"" (46.90mm) Length 0.614"" (15.60mm) Width Diameter 0.772"" (19.60mm) Height"

"Uncoated 3C95 Ferrite Core E Type 1.846"" (46.90mm) Length 0.614"" (15.60mm) Width Diameter 0.772"" (19.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E47/20/16-3C95-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape U; U 93/104/30
Core Material N87
Length 93 mm (3.66 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details