Ferroxcube USA Ferrite Cores E43/10/28-3F4

Description
"Uncoated 3F4 Ferrite Core E Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F4 Ferrite Core E Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1045-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1045-ND
Ferrite Cores 1779-1045-ND
"Uncoated 3F4 Ferrite Core E Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height"

"Uncoated 3F4 Ferrite Core E Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.374"" (9.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1045-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N97
Length 23.2 mm (0.9134 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details