Ferroxcube USA Ferrite Cores E41/17/12-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 1.417"" (36.00mm) Length 0.472"" (12.00mm) Width Diameter 0.856"" (21.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 1.417"" (36.00mm) Length 0.472"" (12.00mm) Width Diameter 0.856"" (21.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E41/17/12-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E41/17/12-3C95-ND
Ferrite Cores E41/17/12-3C95-ND
"Uncoated 3C95 Ferrite Core E Type 1.417"" (36.00mm) Length 0.472"" (12.00mm) Width Diameter 0.856"" (21.75mm) Height"

"Uncoated 3C95 Ferrite Core E Type 1.417"" (36.00mm) Length 0.472"" (12.00mm) Width Diameter 0.856"" (21.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E41/17/12-3C95-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ
Core Material N97
Length 35.1 mm (1.38 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details