Ferroxcube USA Ferrite Core, Planar E, 3F4; Core Type Ferroxcube E38/8/25-3F4

Description
FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E38/8/25; Core Material Grade:3F4; For Use With:E38/8/25; Effective Magnetic Path Length:52.4mm; Ae Effective Cross Section Area:194mm²; Inductance Factor Al:3.88µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E38/8/25; Core Material Grade:3F4; For Use With:E38/8/25; Effective Magnetic Path Length:52.4mm; Ae Effective Cross Section Area:194mm²; Inductance Factor Al:3.88µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Planar E, 3F4; Core Type Ferroxcube - 68C5621 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Planar E, 3F4; Core Type Ferroxcube
68C5621
Ferrite Core, Planar E, 3F4; Core Type Ferroxcube 68C5621
FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E38/8/25; Core Material Grade:3F4; For Use With:E38/8/25; Effective Magnetic Path Length:52.4mm; Ae Effective Cross Section Area:194mm²; Inductance Factor Al:3.88µH RoHS Compliant: Yes

FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E38/8/25; Core Material Grade:3F4; For Use With:E38/8/25; Effective Magnetic Path Length:52.4mm; Ae Effective Cross Section Area:194mm²; Inductance Factor Al:3.88µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 68C5621
Product Name Ferrite Core, Planar E, 3F4; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details