Ferroxcube USA Ferrite Cores E38/8/25-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.325"" (8.26mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.325"" (8.26mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1032-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1032-ND
Ferrite Cores 1779-1032-ND
"Uncoated 3C95 Ferrite Core E Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.325"" (8.26mm) Height"

"Uncoated 3C95 Ferrite Core E Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.325"" (8.26mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1032-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 26/16
Core Material N87
Width 26 mm (1.02 inch)
View Details
Powder Cores - High Flux Cores - 0058313A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 9.9 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details