Ferroxcube USA Ferrite Cores E35/18/10-3C94

Description
"Uncoated 3C94 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1030-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1030-ND
Ferrite Cores 1779-1030-ND
"Uncoated 3C94 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter 0.689"" (17.50mm) Height"

"Uncoated 3C94 Ferrite Core E Type 1.378"" (35.00mm) Length 0.394"" (10.00mm) Width Diameter 0.689"" (17.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1030-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N30
Width 18.4 mm (0.7244 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details