Ferroxcube USA Ferrite Cores E34/14/9-3C92

Description
"Uncoated 3C92 Ferrite Core E Type 1.350"" (34.30mm) Length 0.366"" (9.30mm) Width Diameter 0.555"" (14.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C92 Ferrite Core E Type 1.350"" (34.30mm) Length 0.366"" (9.30mm) Width Diameter 0.555"" (14.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1028-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1028-ND
Ferrite Cores 1779-1028-ND
"Uncoated 3C92 Ferrite Core E Type 1.350"" (34.30mm) Length 0.366"" (9.30mm) Width Diameter 0.555"" (14.10mm) Height"

"Uncoated 3C92 Ferrite Core E Type 1.350"" (34.30mm) Length 0.366"" (9.30mm) Width Diameter 0.555"" (14.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1028-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 20/10/6
Core Material N87
Length 20.4 mm (0.8032 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details