Ferroxcube USA Ferrite Cores E32/6/20/R-3C96

Description
"Uncoated 3C96 Ferrite Core E Type 1.250"" (31.75mm) Length 0.800"" (20.32mm) Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core E Type 1.250"" (31.75mm) Length 0.800"" (20.32mm) Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E32/6/20/R-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E32/6/20/R-3C96-ND
Ferrite Cores E32/6/20/R-3C96-ND
"Uncoated 3C96 Ferrite Core E Type 1.250"" (31.75mm) Length 0.800"" (20.32mm) Width Diameter 0.250"" (6.35mm) Height"

"Uncoated 3C96 Ferrite Core E Type 1.250"" (31.75mm) Length 0.800"" (20.32mm) Width Diameter 0.250"" (6.35mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E32/6/20/R-3C96-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N97
Length 38.9 mm (1.53 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details