Ferroxcube USA Ferrite Core, Planar E, 3F4; Core Type Ferroxcube E32/6/20-3F4

Description
FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F4; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:3.7µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F4; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:3.7µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Planar E, 3F4; Core Type Ferroxcube - 68C5631 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Planar E, 3F4; Core Type Ferroxcube
68C5631
Ferrite Core, Planar E, 3F4; Core Type Ferroxcube 68C5631
FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F4; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:3.7µH RoHS Compliant: Yes

FERRITE CORE, PLANAR E, 3F4; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F4; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:3.7µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 68C5631
Product Name Ferrite Core, Planar E, 3F4; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details