Ferroxcube USA Ferrite Cores E25/13/11-3C94

Description
"Uncoated 3C94 Ferrite Core E Type 0.984"" (25.00mm) Length 0.433"" (11.00mm) Width Diameter 0.504"" (12.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core E Type 0.984"" (25.00mm) Length 0.433"" (11.00mm) Width Diameter 0.504"" (12.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1019-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1019-ND
Ferrite Cores 1779-1019-ND
"Uncoated 3C94 Ferrite Core E Type 0.984"" (25.00mm) Length 0.433"" (11.00mm) Width Diameter 0.504"" (12.80mm) Height"

"Uncoated 3C94 Ferrite Core E Type 0.984"" (25.00mm) Length 0.433"" (11.00mm) Width Diameter 0.504"" (12.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1019-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N48
Length 28.5 mm (1.12 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055410AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 70 nH
View Details