Ferroxcube USA Ferrite Cores E25/10/6-3C94

Description
"Uncoated 3C94 Ferrite Core E Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.380"" (9.65mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core E Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.380"" (9.65mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1018-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1018-ND
Ferrite Cores 1779-1018-ND
"Uncoated 3C94 Ferrite Core E Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.380"" (9.65mm) Height"

"Uncoated 3C94 Ferrite Core E Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.380"" (9.65mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1018-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 26/16
Core Material N87
Width 26 mm (1.02 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details