Ferroxcube USA Ferrite Core, Planar E, 3C90; Core Type Ferroxcube E22/6/16/R-3C90

Description
FERRITE CORE, PLANAR E, 3C90; Core Type:Planar E; Core Size:E22/6/16/R; Core Material Grade:3C90; For Use With:E22/6/16/R; Effective Magnetic Path Length:26.1mm; Ae Effective Cross Section Area:78.5mm²; Inductance Factor Al:6.15µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, PLANAR E, 3C90; Core Type:Planar E; Core Size:E22/6/16/R; Core Material Grade:3C90; For Use With:E22/6/16/R; Effective Magnetic Path Length:26.1mm; Ae Effective Cross Section Area:78.5mm²; Inductance Factor Al:6.15µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Planar E, 3C90; Core Type Ferroxcube - 68C5578 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Planar E, 3C90; Core Type Ferroxcube
68C5578
Ferrite Core, Planar E, 3C90; Core Type Ferroxcube 68C5578
FERRITE CORE, PLANAR E, 3C90; Core Type:Planar E; Core Size:E22/6/16/R; Core Material Grade:3C90; For Use With:E22/6/16/R; Effective Magnetic Path Length:26.1mm; Ae Effective Cross Section Area:78.5mm²; Inductance Factor Al:6.15µH RoHS Compliant: Yes

FERRITE CORE, PLANAR E, 3C90; Core Type:Planar E; Core Size:E22/6/16/R; Core Material Grade:3C90; For Use With:E22/6/16/R; Effective Magnetic Path Length:26.1mm; Ae Effective Cross Section Area:78.5mm²; Inductance Factor Al:6.15µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 68C5578
Product Name Ferrite Core, Planar E, 3C90; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformer; Ct Construction Crompton Te Connectivity - 09J4231 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details