Ferroxcube USA Ferrite Cores E22/6/16-4F1

Description
"Uncoated Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E22/6/16-4F1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E22/6/16-4F1-ND
Ferrite Cores E22/6/16-4F1-ND
"Uncoated Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"

"Uncoated Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E22/6/16-4F1-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 70
Core Material N87
Length 70.5 mm (2.78 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details