Ferroxcube USA Ferrite Cores E22/6/16-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E22/6/16-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E22/6/16-3C95-ND
Ferrite Cores E22/6/16-3C95-ND
"Uncoated 3C95 Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"

"Uncoated 3C95 Ferrite Core E Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E22/6/16-3C95-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058208A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 14 nH
View Details