Ferroxcube USA Ferrite Cores E20/10/6-3C96

Description
"Uncoated 3C96 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E20/10/6-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E20/10/6-3C96-ND
Ferrite Cores E20/10/6-3C96-ND
"Uncoated 3C96 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"

"Uncoated 3C96 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E20/10/6-3C96-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape I; I 93/104/30
Core Material N87
Length 93 mm (3.66 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details