Ferroxcube USA Ferrite Cores E20/10/6-3C94

Description
"Uncoated 3C94 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1014-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1014-ND
Ferrite Cores 1779-1014-ND
"Uncoated 3C94 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"

"Uncoated 3C94 Ferrite Core E Type 0.787"" (20.00mm) Length 0.232"" (5.90mm) Width Diameter 0.402"" (10.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1014-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 55/28/25
Core Material N87
Length 55 mm (2.17 inch)
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details