Ferroxcube USA Ferrite Cores E19/8/9-3C94

Description
"Uncoated 3C94 Ferrite Core E Type 0.750"" (19.05mm) Length 0.343"" (8.70mm) Width Diameter 0.317"" (8.05mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core E Type 0.750"" (19.05mm) Length 0.343"" (8.70mm) Width Diameter 0.317"" (8.05mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1012-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1012-ND
Ferrite Cores 1779-1012-ND
"Uncoated 3C94 Ferrite Core E Type 0.750"" (19.05mm) Length 0.343"" (8.70mm) Width Diameter 0.317"" (8.05mm) Height"

"Uncoated 3C94 Ferrite Core E Type 0.750"" (19.05mm) Length 0.343"" (8.70mm) Width Diameter 0.317"" (8.05mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1012-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N30
Width 18.4 mm (0.7244 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details