Ferroxcube USA Ferrite Cores E19/8/5-3C94

Description
"Uncoated 3C94 Ferrite Core E Type 0.752"" (19.10mm) Length 0.185"" (4.70mm) Width Diameter 0.319"" (8.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core E Type 0.752"" (19.10mm) Length 0.185"" (4.70mm) Width Diameter 0.319"" (8.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1011-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1011-ND
Ferrite Cores 1779-1011-ND
"Uncoated 3C94 Ferrite Core E Type 0.752"" (19.10mm) Length 0.185"" (4.70mm) Width Diameter 0.319"" (8.10mm) Height"

"Uncoated 3C94 Ferrite Core E Type 0.752"" (19.10mm) Length 0.185"" (4.70mm) Width Diameter 0.319"" (8.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1011-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2130579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 41
Core Material N27
Length 40.6 mm (1.6 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details