Ferroxcube USA Ferrite Cores E18/4/10/R-3F36

Description
"Uncoated 3F36 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1009-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1009-ND
Ferrite Cores 1779-1009-ND
"Uncoated 3F36 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

"Uncoated 3F36 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1009-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 25/13/9
Core Material N97
Length 25 mm (0.9843 inch)
View Details
Powder Cores - High Flux Cores - 0058750A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 56 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details