Ferroxcube USA Ferrite Cores E18/4/10/R-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1008-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1008-ND
Ferrite Cores 1779-1008-ND
"Uncoated 3C95 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

"Uncoated 3C95 Ferrite Core E Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1008-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N97
Length 38.9 mm (1.53 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details