Ferroxcube USA Ferrite Cores E13/7/4-3F36

Description
"Uncoated 3F36 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E13/7/4-3F36-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E13/7/4-3F36-ND
Ferrite Cores E13/7/4-3F36-ND
"Uncoated 3F36 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"

"Uncoated 3F36 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E13/7/4-3F36-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details