Ferroxcube USA Ferrite Cores E13/6/6-3F36

Description
"Uncoated 3F36 Ferrite Core E Type 0.500"" (12.70mm) Length 0.252"" (6.40mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core E Type 0.500"" (12.70mm) Length 0.252"" (6.40mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E13/6/6-3F36-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E13/6/6-3F36-ND
Ferrite Cores E13/6/6-3F36-ND
"Uncoated 3F36 Ferrite Core E Type 0.500"" (12.70mm) Length 0.252"" (6.40mm) Width Diameter 0.224"" (5.70mm) Height"

"Uncoated 3F36 Ferrite Core E Type 0.500"" (12.70mm) Length 0.252"" (6.40mm) Width Diameter 0.224"" (5.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E13/6/6-3F36-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details