Ferroxcube USA Ferrite Cores E100/60/28-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 3.949"" (100.30mm) Length 1.083"" (27.50mm) Width Diameter 2.339"" (59.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 3.949"" (100.30mm) Length 1.083"" (27.50mm) Width Diameter 2.339"" (59.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E100/60/28-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E100/60/28-3C95-ND
Ferrite Cores E100/60/28-3C95-ND
"Uncoated 3C95 Ferrite Core E Type 3.949"" (100.30mm) Length 1.083"" (27.50mm) Width Diameter 2.339"" (59.40mm) Height"

"Uncoated 3C95 Ferrite Core E Type 3.949"" (100.30mm) Length 1.083"" (27.50mm) Width Diameter 2.339"" (59.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E100/60/28-3C95-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 4833618P - RS Components, Ltd.
Specs
Core Shape EFD 25
Core Material N87
Inductance 2000 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details