Ferroxcube USA Coil Former, Rm7, 2 Section, 8Pin; For Use With Ferroxcube CSV-RM7/I-2S-8P

Description
COIL FORMER, RM7, 2 SECTION, 8PIN; For Use With:RM7 Core; Product Range:-; Accessory Type:Coil Former
Datasheet
Description
COIL FORMER, RM7, 2 SECTION, 8PIN; For Use With:RM7 Core; Product Range:-; Accessory Type:Coil Former
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Former, Rm7, 2 Section, 8Pin; For Use With Ferroxcube - 09WX0086 - Newark, An Avnet Company
Chicago, IL, United States
Coil Former, Rm7, 2 Section, 8Pin; For Use With Ferroxcube
09WX0086
Coil Former, Rm7, 2 Section, 8Pin; For Use With Ferroxcube 09WX0086
COIL FORMER, RM7, 2 SECTION, 8PIN; For Use With:RM7 Core; Product Range:-; Accessory Type:Coil Former

COIL FORMER, RM7, 2 SECTION, 8PIN; For Use With:RM7 Core; Product Range:-; Accessory Type:Coil Former

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 09WX0086
Product Name Coil Former, Rm7, 2 Section, 8Pin; For Use With Ferroxcube
Other Transformer Types / Applications Encapsulated Coil Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
53.4 Ohm Primary DC Resistance J Series Audio Transformer - A-80J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details