Ferroxcube USA Coil Former, Etd44 Core, 18Pin; For Use With Ferroxcube CPH-ETD44-1S-18P

Description
COIL FORMER, ETD44 CORE, 18PIN; For Use With:ETD44 Cores; Product Range:ETD44 Series; Accessory Type:Coil Former RoHS Compliant: Yes
Datasheet
Description
COIL FORMER, ETD44 CORE, 18PIN; For Use With:ETD44 Cores; Product Range:ETD44 Series; Accessory Type:Coil Former RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Former, Etd44 Core, 18Pin; For Use With Ferroxcube - 68C5607 - Newark, An Avnet Company
Chicago, IL, United States
Coil Former, Etd44 Core, 18Pin; For Use With Ferroxcube
68C5607
Coil Former, Etd44 Core, 18Pin; For Use With Ferroxcube 68C5607
COIL FORMER, ETD44 CORE, 18PIN; For Use With:ETD44 Cores; Product Range:ETD44 Series; Accessory Type:Coil Former RoHS Compliant: Yes

COIL FORMER, ETD44 CORE, 18PIN; For Use With:ETD44 Cores; Product Range:ETD44 Series; Accessory Type:Coil Former RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 68C5607
Product Name Coil Former, Etd44 Core, 18Pin; For Use With Ferroxcube
Other Transformer Types / Applications Encapsulated Coil Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details