Ferroperm UK, Ltd. Inductor, 1Uh, +10%, 190Mhz, Axial; Product Range Ferroperm 1582 1UH 2.2A

Description
INDUCTOR, 1UH, +10%, 190MHZ, AXIAL; Product Range:1582 Series; Inductance:1µH; DC Current Rating:2.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:190MHz; Case Dimensions:5.2mm x 11.3mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, +10%, 190MHZ, AXIAL; Product Range:1582 Series; Inductance:1µH; DC Current Rating:2.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:190MHz; Case Dimensions:5.2mm x 11.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, +10%, 190Mhz, Axial; Product Range Ferroperm - 23M2924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, +10%, 190Mhz, Axial; Product Range Ferroperm
23M2924
Inductor, 1Uh, +10%, 190Mhz, Axial; Product Range Ferroperm 23M2924
INDUCTOR, 1UH, +10%, 190MHZ, AXIAL; Product Range:1582 Series; Inductance:1µH; DC Current Rating:2.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:190MHz; Case Dimensions:5.2mm x 11.3mm RoHS Compliant: Yes

INDUCTOR, 1UH, +10%, 190MHZ, AXIAL; Product Range:1582 Series; Inductance:1µH; DC Current Rating:2.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:190MHz; Case Dimensions:5.2mm x 11.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23M2924
Product Name Inductor, 1Uh, +10%, 190Mhz, Axial; Product Range Ferroperm
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details