Fenner Drives WK 40-12 7/4

Description
Standard duty, molybdenum disulphide based lubricant
Description
Standard duty, molybdenum disulphide based lubricant

Suppliers

Company
Product
Description
Supplier Links
WK 40-12 - 7/4 - Fenner Drives
Manheim, PA, USA
WK 40-12
7/4
WK 40-12 7/4
Standard duty, molybdenum disulphide based lubricant

Standard duty, molybdenum disulphide based lubricant

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Rigid Couplings
Product Number 7/4
Product Name WK 40-12
Design One Piece Set Screw Design
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details