Fenner Drives Trantorque GT Stainless Steel 6990240

Description
Ultimate protection against washdown and hostile environments
Description
Ultimate protection against washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Stainless Steel - 6990240 - Fenner Drives
Manheim, PA, USA
Trantorque GT Stainless Steel
6990240
Trantorque GT Stainless Steel 6990240
Ultimate protection against washdown and hostile environments

Ultimate protection against washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6990240
Product Name Trantorque GT Stainless Steel
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 7675 Ft-lbs (10407 N-m)
Maximum Axial Load 160170 lbs (72639 kg)
View Details
Door locking devices - AV 25 - AV25RKX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 11.22 inch (285 mm)
View Details
9mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM092828 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3543 inch (9 mm)
Shaft Diameter 0.3543 inch (9 mm)
Maximum Torque 19.17 Ft-lbs (26 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details