Fenner Drives Trantorque GT Non-Traversing 6980280X

Description
Designed to prevent any axial thrust
Description
Designed to prevent any axial thrust

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Non-Traversing - 6980280X - Fenner Drives
Manheim, PA, USA
Trantorque GT Non-Traversing
6980280X
Trantorque GT Non-Traversing 6980280X
Designed to prevent any axial thrust

Designed to prevent any axial thrust

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6980280X
Product Name Trantorque GT Non-Traversing
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.12 inch (28.57 mm)
Clamping Length 2.56 inch (65.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 295in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-375106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3750 inch (9.52 mm)
Maximum Torque 24.58 Ft-lbs (33.34 N-m)
View Details
Door locking devices - AV 21 - AV21LX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details