Fenner Drives Trantorque GT Non-Traversing 6980160X

Description
Designed to prevent any axial thrust
Description
Designed to prevent any axial thrust

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Non-Traversing - 6980160X - Fenner Drives
Manheim, PA, USA
Trantorque GT Non-Traversing
6980160X
Trantorque GT Non-Traversing 6980160X
Designed to prevent any axial thrust

Designed to prevent any axial thrust

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6980160X
Product Name Trantorque GT Non-Traversing
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.7500 inch (19.05 mm)
Clamping Length 1.81 inch (46.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM164034 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6299 inch (16 mm)
Shaft Diameter 0.6299 inch (16 mm)
Maximum Torque 73.75 Ft-lbs (100 N-m)
View Details
Door locking devices - AV 20 - AV20LHX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details